3RT26271NP35
3RT26271NP35
Active
Description:  CAP CONTACTOR 25KVAR 1NO+2NC 200
Manufacturer:  Siemens
History Price: $379.05
In Stock: 44000
3RT26271NP35 vs 3RT26361AB03
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
200 ~ 280VAC/DC
24VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
36 A
72.2 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
-
19.2 VAC
Contact Rating (Current)
-
-