3RT26281AP65
3RT26281AP65
Active
Description:  CAP CONTACTOR 33KVAR 1NO+2NC 240
Manufacturer:  Siemens
History Price: $295.99
In Stock: 42400
3RT26281AP65 vs 3RT26271NP35
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
240VAC
200 ~ 280VAC/DC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
47.6 A
36 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
192 VAC
-
Contact Rating (Current)
-
-