3RT26281BB45
3RT26281BB45
Active
Description:  CAP CONTACTOR 33KVAR 1NO+2NC 24V
Manufacturer:  Siemens
History Price: $409.69
In Stock: 8800
3RT26281BB45 vs 3RT26281AC25
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VDC
24VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
47.6 A
47.6 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
19.2 VDC
19.2 VAC
Contact Rating (Current)
-
-