3RT26281BB45
3RT26281BB45
Active
Description:  CAP CONTACTOR 33KVAR 1NO+2NC 24V
Manufacturer:  Siemens
History Price: $409.69
In Stock: 8800
3RT26281BB45 vs 3RT26361NB35
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VDC
20 ~ 33VAC/DC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
47.6 A
72.2 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
19.2 VDC
-
Contact Rating (Current)
-
-