3RT26361AK65
3RT26361AK65
Active
Description:  CONTACTOR.AC6B:50KVAR 2NC 1200V
Manufacturer:  Siemens
History Price: $411.11
In Stock: 6400
3RT26361AK65 vs 3RT26371AP03
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
120VAC
230VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
72.2 A
108 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
96 VAC
184 VAC
Contact Rating (Current)
-
-