3RT26371AL23
3RT26371AL23
Active
Description:  CONTAC.AC6B:75KVAR 1NO+1NC 230VA
Manufacturer:  Siemens
History Price: $552.14
In Stock: 3200
3RT26371AL23 vs 3RT26281AK65
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
230VAC
120VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
108 A
47.6 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
184 VAC
96 VAC
Contact Rating (Current)
-
-