3RT26371AP03
3RT26371AP03
Active
Description:  CAP CONTACTOR 75KVAR 1NO+1NC 230
Manufacturer:  Siemens
History Price: $552.14
In Stock: 19600
3RT26371AP03 vs 3RT26271BB45
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount
Coil Voltage
230VAC
24VDC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
108 A
36 A
Features
690VAC - Max
400VAC - Nom
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
184 VAC
19.2 VDC
Contact Rating (Current)
-
-