3RT26371AP05
3RT26371AP05
Active
Description:  CAP CONTACTOR 75KVAR 2NC 230VAC
Manufacturer:  Siemens
History Price: $552.14
In Stock: 36000
3RT26371AP05 vs 3RT26361AN23
Manufacturer
Series
SIRIUS
SIRIUS
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
230VAC
220VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
108 A
72.2 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
184 VAC
187 VAC
Contact Rating (Current)
-
-