☰
3SBC2005A2
3SBC2005A2
Active
Description:  RELAY GEN PURPOSE DPDT 2A 26.5V
Manufacturer:  TE Connectivity
Datasheet:   3SBC2005A2 Datasheet
History Price: $283.7475
In Stock: 28320
3SBC2005A2 vs 3SBM1069A2
Series
3SBC, CII
3SBM, CII
Packaging
Bulk
Bulk,Tray
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Coil Voltage
26.5VDC
6VDC
Contact Form
DPDT (2 Form C)
4PDT (4 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
115VAC, 28VDC - Max
115VAC, 28VDC - Max
Coil Current
Non Latching
Non Latching
Coil Type
-
-
Features
Solder Hook
PC Pin
Termination Style
Sealed - Hermetically
Sealed - Hermetically
Seal Rating
-
-
Coil Insulation
-
2.6 VDC
Must Operate Voltage
-
-
Must Release Voltage
4 ms
4 ms
Operate Time
4 ms
4 ms
Release Time
-65℃ ~ 125℃
-65℃ ~ 125℃
Operating Temperature
-
-
Contact Material
General Purpose
General Purpose