Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity 3SBC2017A2
3SBC2017A2
Active
Signal Relays, Up to 2 Amps
Description:
RELAY GEN PURPOSE DPDT 2A 26.5V
Manufacturer:
TE Connectivity
Datasheet:
3SBC2017A2 Datasheet
History Price: $292.91
In Stock: 14560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
3SBC2017A2 vs 3SBM1069A2
Part No
3SBC2017A2
3SBM1069A2
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
3SBC, CII
3SBM, CII
Packaging
Bulk,Tray
Bulk,Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
26.5VDC
6VDC
Contact Form
DPDT (2 Form C)
4PDT (4 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
28VDC - Nom
115VAC, 28VDC - Max
Coil Current
Non Latching
Non Latching
Coil Type
-
-
Features
PC Pin
PC Pin
Termination Style
Sealed - Hermetically
Sealed - Hermetically
Seal Rating
-
-
Coil Insulation
-
2.6 VDC
Must Operate Voltage
-
-
Must Release Voltage
4 ms
4 ms
Operate Time
4 ms
4 ms
Release Time
-65℃ ~ 125℃
-65℃ ~ 125℃
Operating Temperature
-
-
Contact Material
General Purpose
General Purpose