Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity 3SBM1069A2
3SBM1069A2
Active
Signal Relays, Up to 2 Amps
Description:
RELAY GENERAL PURPOSE 4PDT 2A 6V
Manufacturer:
TE Connectivity
Datasheet:
3SBM1069A2 Datasheet
History Price: $1543.21
In Stock: 49920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
3SBM1069A2 vs 3SBC2017A2
Part No
3SBM1069A2
3SBC2017A2
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
3SBM, CII
3SBC, CII
Packaging
Bulk,Tray
Bulk,Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
6VDC
26.5VDC
Contact Form
4PDT (4 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
115VAC, 28VDC - Max
28VDC - Nom
Coil Current
Non Latching
Non Latching
Coil Type
-
-
Features
PC Pin
PC Pin
Termination Style
Sealed - Hermetically
Sealed - Hermetically
Seal Rating
-
-
Coil Insulation
2.6 VDC
-
Must Operate Voltage
-
-
Must Release Voltage
4 ms
4 ms
Operate Time
4 ms
4 ms
Release Time
-65℃ ~ 125℃
-65℃ ~ 125℃
Operating Temperature
-
-
Contact Material
General Purpose
General Purpose