☰
3SBM1108A2
3SBM1108A2
Active
Description:  RELAY GEN PURPOSE 4PDT 2A 12V
Manufacturer:  TE Connectivity
Datasheet:   3SBM1108A2 Datasheet
History Price: $1464.90083
In Stock: 29280
3SBM1108A2 vs 3SBM1069A2
Series
-
3SBM, CII
Packaging
Bulk
Bulk,Tray
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Coil Voltage
12VDC
6VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
28VDC - Nom
115VAC, 28VDC - Max
Coil Current
Latching, Dual Coil
Non Latching
Coil Type
Diode
-
Features
PC Pin
PC Pin
Termination Style
Sealed - Hermetically
Sealed - Hermetically
Seal Rating
-
-
Coil Insulation
-
2.6 VDC
Must Operate Voltage
-
-
Must Release Voltage
-65℃ ~ 125℃
4 ms
Operate Time
-
4 ms
Release Time
General Purpose
-65℃ ~ 125℃
Operating Temperature
-
-
Contact Material
-
General Purpose