6-1415541-2
6-1415541-2
Active
Description:  RELAY GEN PURPOSE DPDT 12A
Manufacturer:  TE Connectivity
Datasheet:   6-1415541-2 Datasheet
History Price: $8.56328
In Stock: 1600
6-1415541-2 vs 6-1415546-5
Series
PT, SCHRACK
RP II/2, SCHRACK
Packaging
Tube
Box
Status
Active
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
-
24VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
0:00:00
8:00:00
Switching Voltage
400VAC
400VAC - Max
Coil Current
-
21.8 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
PC Pin
Seal Rating
-
Sealed - Flux Protection
Coil Insulation
Class F
-
Must Operate Voltage
-
16.8 VDC
Must Release Voltage
-
2.4 VDC
Operating Temperature
-40?~ 70℃
-40℃ ~ 70℃
Contact Material
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Relay Type
General Purpose
General Purpose
Operate Time
15 ms
9 ms