6-1415541-2
6-1415541-2
Active
Description:  RELAY GEN PURPOSE DPDT 12A
Manufacturer:  TE Connectivity
Datasheet:   6-1415541-2 Datasheet
History Price: $8.56328
In Stock: 1600
6-1415541-2 vs 6-1416200-9
Series
PT, SCHRACK
MSR, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
-
48VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
0:00:00
10:00:00
Switching Voltage
400VAC
400VAC - Max
Coil Current
-
5.5 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
PC Pin
Seal Rating
-
Sealed - Fully
Coil Insulation
Class F
Class F
Must Operate Voltage
-
32.6 VDC
Must Release Voltage
-
4.8 VDC
Operating Temperature
-40?~ 70℃
-40℃ ~ 85℃
Contact Material
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Relay Type
General Purpose
General Purpose
Operate Time
15 ms
10 ms