6-1415541-6
6-1415541-6
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 24V
Manufacturer:  TE Connectivity
Datasheet:   6-1415541-6 Datasheet
History Price: $8.56328
In Stock: 800
6-1415541-6 vs 6-1414920-1
Series
PT, SCHRACK
V23086, AXICOM
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
24VDC
12VDC
Contact Form
3PDT (3 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
30 A
Switching Voltage
400VAC - Max
16VDC - Max
Coil Current
30.9 mA
-
Coil Type
Non Latching
47.2 mA
Features
Diode, Lighted Indicator, Test Button
Non Latching
Termination Style
Plug In, Quick Connect - 0.110" (2.8mm)
-
Seal Rating
-
PC Pin
Coil Insulation
Class F
-
Must Operate Voltage
18 VDC
-
Must Release Voltage
2.4 VDC
6.9 VDC
Operating Temperature
-40℃ ~ 70℃
1.5 VDC
Contact Material
Silver Nickel (AgNi)
3 ms
Relay Type
General Purpose
1.5 ms
Operate Time
15 ms
-40℃ ~ 105℃