7-1415538-2
7-1415538-2
Obsolete
Description:  RT134012WG
Manufacturer:  TE Connectivity
Datasheet:   7-1415538-2 Datasheet
History Price: Obsolete
In Stock: 39600
7-1415538-2 vs 7-1393252-9
Series
RT, SCHRACK
*
Packaging
Tube
Box
Status
Obsolete
Active
Mounting Type
Through Hole
-
Coil Voltage
12VDC
-
Contact Form
SPST-NO (1 Form A)
-
Contact Rating (Current)
16 A
-
Switching Voltage
400VAC - Max
-
Coil Current
33.3 mA
-
Coil Type
Non Latching
-
Features
-
-
Termination Style
PC Pin
-
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
Class F
-
Must Operate Voltage
8.4 VDC
-
Must Release Voltage
1.2 VDC
-
Operating Temperature
8 ms
-
Contact Material
6 ms
-
Relay Type
-40℃ ~ 85℃
-
Operate Time
Silver Nickel (AgNi)
-