Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity 7-1415538-2
7-1415538-2
Obsolete
Power Relays, Over 2 Amps
Description:
RT134012WG
Manufacturer:
TE Connectivity
Datasheet:
7-1415538-2 Datasheet
History Price: Obsolete
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
7-1415538-2 vs 7-1415539-8
Part No
7-1415538-2
7-1415539-8
Category
Power Relays, Over 2 Amps
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
RT, SCHRACK
PB, SCHRACK
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
10:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
33.3 mA
30 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
Class F
Class F
Must Operate Voltage
8.4 VDC
9 VDC
Must Release Voltage
1.2 VDC
1.2 VDC
Operating Temperature
8 ms
10 ms
Contact Material
6 ms
20 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)