7-1415538-2
7-1415538-2
Obsolete
Description:  RT134012WG
Manufacturer:  TE Connectivity
Datasheet:   7-1415538-2 Datasheet
History Price: Obsolete
In Stock: 39600
7-1415538-2 vs 7-1415542-8
Series
RT, SCHRACK
PE, SCHRACK
Packaging
Tube
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
16 A
5:00:00
Switching Voltage
400VAC - Max
400VAC
Coil Current
33.3 mA
-
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
Class F
-
Must Operate Voltage
8.4 VDC
3.8 VDC
Must Release Voltage
1.2 VDC
0.5 VDC
Operating Temperature
8 ms
8 ms
Contact Material
6 ms
8 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)