7-1415538-2
7-1415538-2
Obsolete
Description:  RT134012WG
Manufacturer:  TE Connectivity
Datasheet:   7-1415538-2 Datasheet
History Price: Obsolete
In Stock: 39600
7-1415538-2 vs 7-1462039-0
Series
RT, SCHRACK
IM, AXICOM
Packaging
Tube
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Surface Mount
Coil Voltage
12VDC
12VDC
Contact Form
SPST-NO (1 Form A)
DPDT (2 Form C)
Contact Rating (Current)
16 A
5:00:00
Switching Voltage
400VAC - Max
250VAC, 220VDC - Max
Coil Current
33.3 mA
11.7 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
Gull Wing
Seal Rating
Sealed - Flux Protection
Sealed - Hermetically
Coil Insulation
Class F
-
Must Operate Voltage
8.4 VDC
9 VDC
Must Release Voltage
1.2 VDC
1.2 VDC
Operating Temperature
8 ms
3 ms
Contact Material
6 ms
3 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)