7-1415538-5
7-1415538-5
Obsolete
Description:  RELAY GEN PURPOSE SPST 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   7-1415538-5 Datasheet
History Price: Obsolete
In Stock: 6000
7-1415538-5 vs 7-1415541-0
Series
RT1, SCHRACK
PT, SCHRACK
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (1 Form A)
4PDT (4 Form C)
Contact Rating (Current)
16 A
6:00:00
Switching Voltage
400VAC
240VAC - Max
Coil Current
-
30.9 mA
Coil Type
Non Latching
Non Latching
Features
-
Diode, Lighted Indicator, Test Button
Termination Style
PC Pin
Plug In, Quick Connect - 0.110" (2.8mm)
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
16.8 VDC
18 VDC
Must Release Voltage
2.4 VDC
2.4 VDC
Operating Temperature
8 ms
15 ms
Contact Material
6 ms
18 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)