7-1415539-4
7-1415539-4
Active
Description:  PE013012
Manufacturer:  TE Connectivity
Datasheet:   7-1415539-4 Datasheet
History Price: $2.33158
In Stock: 38000
7-1415539-4 vs 7-1415538-2
Series
PE, SCHRACK
RT, SCHRACK
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
17.5 mA
33.3 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
Sealed - Flux Protection
Coil Insulation
-
Class F
Must Operate Voltage
9 VDC
8.4 VDC
Must Release Voltage
-
1.2 VDC
Operating Temperature
8 ms
8 ms
Contact Material
8 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)