7-1415539-4
7-1415539-4
Active
Description:  PE013012
Manufacturer:  TE Connectivity
Datasheet:   7-1415539-4 Datasheet
History Price: $2.33158
In Stock: 38000
7-1415539-4 vs 7-1415543-1
Series
PE, SCHRACK
PE, SCHRACK
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
17.5 mA
17.5 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
Sealed - Fully
Coil Insulation
-
-
Must Operate Voltage
9 VDC
9 VDC
Must Release Voltage
-
-
Operating Temperature
8 ms
8 ms
Contact Material
8 ms
8 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)