7-1415539-4
7-1415539-4
Active
Description:  PE013012
Manufacturer:  TE Connectivity
Datasheet:   7-1415539-4 Datasheet
History Price: $2.33158
In Stock: 38000
7-1415539-4 vs 7-1419111-6
Series
PE, SCHRACK
PT, SCHRACK
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
12VDC
24VDC
Contact Form
SPDT (1 Form C)
4PDT (4 Form C)
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
400VAC - Max
240VAC - Max
Coil Current
17.5 mA
30.8 mA
Coil Type
Non Latching
Non Latching
Features
-
Mechanical Indicator
Termination Style
PC Pin
Plug In, Quick Connect - 0.110" (2.8mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9 VDC
18 VDC
Must Release Voltage
-
2.4 VDC
Operating Temperature
8 ms
15 ms
Contact Material
8 ms
10 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)