7-1415543-1
7-1415543-1
Active
Description:  PE515012
Manufacturer:  TE Connectivity
Datasheet:   7-1415543-1 Datasheet
History Price: $3.61984
In Stock: 35600
7-1415543-1 vs 7-1415539-8
Series
PE, SCHRACK
PB, SCHRACK
Packaging
Bulk
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
10:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
17.5 mA
30 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
-
Coil Insulation
-
Class F
Must Operate Voltage
9 VDC
9 VDC
Must Release Voltage
-
1.2 VDC
Operating Temperature
8 ms
10 ms
Contact Material
8 ms
20 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi), Gold (Au)
Silver Tin Oxide (AgSnO)