7-1415543-1
7-1415543-1
Active
Description:  PE515012
Manufacturer:  TE Connectivity
Datasheet:   7-1415543-1 Datasheet
History Price: $3.61984
In Stock: 35600
7-1415543-1 vs 7-1415542-8
Series
PE, SCHRACK
PE, SCHRACK
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
400VAC - Max
400VAC
Coil Current
17.5 mA
-
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
-
Coil Insulation
-
-
Must Operate Voltage
9 VDC
3.8 VDC
Must Release Voltage
-
0.5 VDC
Operating Temperature
8 ms
8 ms
Contact Material
8 ms
8 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi)