7-1415543-1
7-1415543-1
Active
Description:  PE515012
Manufacturer:  TE Connectivity
Datasheet:   7-1415543-1 Datasheet
History Price: $3.61984
In Stock: 35600
7-1415543-1 vs 7-1462039-5
Series
PE, SCHRACK
IM, AXICOM
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Coil Voltage
12VDC
24VDC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
400VAC - Max
250VAC, 220VDC - Max
Coil Current
17.5 mA
8.3 mA
Coil Type
Non Latching
Latching, Single Coil
Features
-
-
Termination Style
PC Pin
J Lead
Seal Rating
Sealed - Fully
Sealed - Hermetically
Coil Insulation
-
-
Must Operate Voltage
9 VDC
-
Must Release Voltage
-
-
Operating Temperature
8 ms
3 ms
Contact Material
8 ms
3 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi), Gold (Au)