7-1415543-6
7-1415543-6
Active
Description:  RELAY GEN PURPOSE DPDT 6A 12V
Manufacturer:  TE Connectivity
Datasheet:   7-1415543-6 Datasheet
History Price: $8.61032
In Stock: 2000
7-1415543-6 vs 7-1415539-5
Series
SR2M, SCHRACK
RT, SCHRACK
Packaging
Bulk
Tube,Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
0:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
58.3 mA
80.6 mA
Coil Type
Non Latching
Latching, Single Coil
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
Sealed - Fully
Coil Insulation
-
Class F
Must Operate Voltage
9 VDC
3.5 VDC
Must Release Voltage
1.2 VDC
0.5 VDC
Operating Temperature
-
8 ms
Contact Material
-
6 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)