7-1415543-8
7-1415543-8
Active
Description:  V23047-P1024-A501
Manufacturer:  TE Connectivity
Datasheet:   7-1415543-8 Datasheet
History Price: $15.95
In Stock: 18400
7-1415543-8 vs 7-1415538-6
Series
V23047, AXICOM
RT, SCHRACK
Packaging
Bulk
Tube
Status
Active
Obsolete
Mounting Type
Socketable
Through Hole
Coil Voltage
24VDC
12VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
0:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
29.2 mA
33.3 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
PC Pin
Seal Rating
-
Sealed - Flux Protection
Coil Insulation
-
Class F
Must Operate Voltage
18 VDC
8.4 VDC
Must Release Voltage
2.4 VDC
1.2 VDC
Operating Temperature
-
8 ms
Contact Material
-
6 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)