7760056075
7760056075
Active
Description:  RELAY GEN PURPOSE DPDT 10A 115V
Manufacturer:  Weidmuller
Datasheet:   7760056075 Datasheet
History Price: $11.08
In Stock: 39600
7760056075 vs 7760056307
Manufacturer
Series
DRM
DRI
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
115VAC
24VAC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
250VAC - Max
250VAC, 250VDC - Max
Switching Voltage
Non Latching
Non Latching
Coil Current
Lighted Indicator, Test Button
Lighted Indicator
Coil Type
Plug In
Plug In, Quick Connect - 0.187" (4.7mm)
Features
-
-
Termination Style
-
-
Seal Rating
92 VAC
19.2 VAC
Coil Insulation
34.5 VAC
7.2 VAC
Must Operate Voltage
-40℃ ~ 55℃
-40℃ ~ 55℃
Must Release Voltage
Silver Alloy
Silver Tin Oxide (AgSnO)
Operating Temperature
General Purpose
General Purpose
Contact Material
10:00:00
10:00:00
Relay Type
2500VA
2500VA, 2500W
Operate Time
26.49 mA
50 mA