7760056307
7760056307
Active
Description:  RELAY GEN PURPOSE SPDT 10A 24V
Manufacturer:  Weidmuller
Datasheet:   7760056307 Datasheet
History Price: $11.49
In Stock: 8800
7760056307 vs 7760056099
Manufacturer
Series
DRI
DRM
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
24VAC
110VDC
Contact Form
SPDT (1 Form C)
4PDT (4 Form C)
Contact Rating (Current)
250VAC, 250VDC - Max
250VAC - Max
Switching Voltage
Non Latching
Non Latching
Coil Current
Lighted Indicator
Lighted Indicator, Test Button
Coil Type
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In
Features
-
-
Termination Style
-
-
Seal Rating
19.2 VAC
82.5 VDC
Coil Insulation
7.2 VAC
11 VDC
Must Operate Voltage
-40℃ ~ 55℃
-40℃ ~ 60℃
Must Release Voltage
Silver Tin Oxide (AgSnO)
Silver Alloy
Operating Temperature
General Purpose
General Purpose
Contact Material
10:00:00
10:00:00
Relay Type
2500VA, 2500W
2500VA
Operate Time
50 mA
10 mA