84134180H
84134180H
Active
Description:  SSR RELAY SPST-NO 125A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   84134180H Datasheet
History Price: $179.5405
In Stock: 2400
84134180H vs 84140513
Series
GN
GN2
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
17 ~ 32VDC
Voltage - Load
48 V ~ 660 V
48 V ~ 660 V
Load Current
125 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-