Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom 84137911
84137911
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
84137911 Datasheet
History Price: $112.38
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
84137911 vs 84137180H
Part No
84137911
84137180H
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
GNA5
GN
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 660 V
Load Current
25 A
125 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-