84137911
84137911
Active
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   84137911 Datasheet
History Price: $112.38
In Stock: 36800
84137911 vs 84140811
Part No
Series
GNA5
GN2
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC
AC
Voltage - Input
90 ~ 280VAC
17 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
25 A
25 A
Termination Style
Screw Terminal
Quick Connect - 0.250" (6.3mm)
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-