84140213
84140213
Obsolete
Description:  SSR RELAY SPST-NO 40A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   84140213 Datasheet
History Price: Obsolete
In Stock: 800
84140213 vs 84140501
Part No
Series
GN2
GN2
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
AC
Voltage - Input
17 ~ 32VDC
4 ~ 15VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 660 V
Load Current
40 A
25 A
Termination Style
Screw Terminal
Quick Connect - 0.250" (6.3mm)
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-