Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom 84140310
84140310
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 40A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
84140310 Datasheet
History Price: $118.5705
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
84140310 vs 84140610
Part No
84140310
84140610
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
GN2
GN2
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC
AC, Zero Cross
Voltage - Input
17 ~ 32VDC
17 ~ 32VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 660 V
Load Current
40 A
40 A
Termination Style
Quick Connect - 0.250" (6.3mm)
Quick Connect - 0.250" (6.3mm)
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-