Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom 84140500
84140500
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 48-660V
Manufacturer:
Sensata Crydom
Datasheet:
84140500 Datasheet
History Price: $117.8105
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
84140500 vs 84140303
Part No
84140500
84140303
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
GN2
GN2
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 15VDC
4 ~ 15VDC
Voltage - Load
48 V ~ 660 V
24 V ~ 280 V
Load Current
25 A
40 A
Termination Style
Quick Connect - 0.250" (6.3mm)
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-