84140500
84140500
Active
Description:  SSR RELAY SPST-NO 25A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   84140500 Datasheet
History Price: $117.8105
In Stock: 16400
84140500 vs 84140611
Part No
Series
GN2
GN2
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 15VDC
17 ~ 32VDC
Voltage - Load
48 V ~ 660 V
48 V ~ 660 V
Load Current
25 A
40 A
Termination Style
Quick Connect - 0.250" (6.3mm)
Quick Connect - 0.250" (6.3mm)
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-