84140603
84140603
Obsolete
Description:  SSR RELAY SPST-NO 40A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   84140603 Datasheet
History Price: Obsolete
In Stock: 47600
84140603 vs 84134180H
Series
GN2
GN
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 15VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
48 V ~ 660 V
Load Current
40 A
125 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-