84140810
84140810
Active
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   84140810 Datasheet
History Price: $111.48
In Stock: 29600
84140810 vs 84137180H
Series
GN2
GN
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
17 ~ 32VDC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 660 V
Load Current
25 A
125 A
Termination Style
Quick Connect - 0.250" (6.3mm)
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-