84140911
84140911
Active
Description:  SSR RELAY SPST-NO 40A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   84140911 Datasheet
History Price: $128.68
In Stock: 11600
84140911 vs 84134750H
Series
GN2
GN DC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
17 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
3 V ~ 60 V
Load Current
40 A
10:00:00
Termination Style
Quick Connect - 0.250" (6.3mm)
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-