8536651001
8536651001
Obsolete
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  Weidmuller
Datasheet:   8536651001 Datasheet
History Price: Obsolete
In Stock: 25200
8536651001 vs 8536510000
Manufacturer
Series
PRZ
PRS
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC
115VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
10:00:00
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Features
Spring Terminal
Screw Terminal
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
18 VAC
80.5 VDC
Must Operate Voltage
3.6 VAC
11.5 VDC
Must Release Voltage
8 ms
-
Operating Temperature
6 ms
-
Contact Material
-40℃ ~ 50℃
-40℃ ~ 50℃
Relay Type
Silver Nickel (AgNi)
-
Operate Time
General Purpose
General Purpose