8690010000
8690010000
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 230V
Manufacturer:  Weidmuller
Datasheet:   8690010000 Datasheet
History Price: $19.089
In Stock: 10800
8690010000 vs 8693380000
Manufacturer
Series
RCM
RCL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
230VAC
48VDC
Contact Form
3PDT (3 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
16 A
Switching Voltage
400VAC - Max
250VAC - Max
Coil Current
4.3 mA
8.7 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Test Button
-
Termination Style
Plug In, Quick Connect - 0.110" (2.8mm)
PC Pin
Seal Rating
-
Sealed - Flux Protection
Coil Insulation
-
-
Must Operate Voltage
184 VAC
33.6 VDC
Must Release Voltage
69 VAC
4.8 VDC
Operating Temperature
15 ms
7 ms
Contact Material
10 ms
3 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)