8690350000
8690350000
Obsolete
Description:  RELAY GEN PURPOSE DPDT 10A 12V
Manufacturer:  Weidmuller
Datasheet:   8690350000 Datasheet
History Price: $14.354
In Stock: 5200
8690350000 vs 8690220000
Manufacturer
Series
RRD
RCM
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Socketable
Coil Voltage
12VDC
24VDC
Contact Form
DPDT (2 Form C)
4PDT (4 Form C)
Contact Rating (Current)
10:00:00
6:00:00
Switching Voltage
400VAC - Max
240VAC - Max
Coil Current
100 mA
31.3 mA
Coil Type
Non Latching
Non Latching
Features
Test Button
Lighted Indicator, Test Button
Termination Style
Plug In, 8 Pin (Octal)
Plug In, Quick Connect - 0.110" (2.8mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9 VDC
18 VDC
Must Release Voltage
1.2 VDC
2.4 VDC
Operating Temperature
15 ms
15 ms
Contact Material
10 ms
10 ms
Relay Type
-40℃ ~ 50℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)