8690350000
8690350000
Obsolete
Description:  RELAY GEN PURPOSE DPDT 10A 12V
Manufacturer:  Weidmuller
Datasheet:   8690350000 Datasheet
History Price: $14.354
In Stock: 5200
8690350000 vs 8693320000
Manufacturer
Series
RRD
RCL
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
12VDC
230VAC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
16 A
Switching Voltage
400VAC - Max
250VAC - Max
Coil Current
100 mA
3.2 mA
Coil Type
Non Latching
Non Latching
Features
Test Button
-
Termination Style
Plug In, 8 Pin (Octal)
PC Pin
Seal Rating
-
Sealed - Flux Protection
Coil Insulation
-
-
Must Operate Voltage
9 VDC
172.5 VAC
Must Release Voltage
1.2 VDC
34.5 VAC
Operating Temperature
15 ms
7 ms
Contact Material
10 ms
3 ms
Relay Type
-40℃ ~ 50℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)