Mounting Type
Socketable
Socketable
Coil Voltage
48VAC
230VAC
Contact Form
3PDT (3 Form C)
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
16 A
Switching Voltage
400VAC - Max
440VAC - Max
Coil Current
47.5 mA
10.1 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Test Button
-
Termination Style
Plug In, 11 Pin (Octal)
Plug In, Quick Connect - 0.250" (6.3mm)
Must Operate Voltage
38.4 VAC
184 VAC
Must Release Voltage
14.4 VAC
69 VAC
Operating Temperature
15 ms
15 ms
Contact Material
10 ms
10 ms
Relay Type
-40℃ ~ 60℃
-45℃ ~ 60℃
Operate Time
Silver Nickel (AgNi)
Silver Cadmium Oxide (AgCdO)