8690720000
8690720000
Obsolete
Description:  RELAY GEN PURPOSE DPDT 16A 230V
Manufacturer:  Weidmuller
Datasheet:   8690720000 Datasheet
History Price: Obsolete
In Stock: 1200
8690720000 vs 8693400000
Manufacturer
Series
RPW
RCL
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
230VAC
6VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
0:00:00
Switching Voltage
440VAC - Max
250VAC - Max
Coil Current
10.1 mA
66.7 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
PC Pin
Seal Rating
-
Sealed - Flux Protection
Coil Insulation
-
-
Must Operate Voltage
184 VAC
4.2 VDC
Must Release Voltage
69 VAC
0.6 VDC
Operating Temperature
15 ms
7 ms
Contact Material
10 ms
3 ms
Relay Type
-45℃ ~ 60℃
-40℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Nickel (AgNi)