8693180000
8693180000
Active
Description:  RELAY GEN PURPOSE SPDT 12A 24V
Manufacturer:  Weidmuller
Datasheet:   8693180000 Datasheet
History Price: $5.954
In Stock: 34000
8693180000 vs 8690780000
Manufacturer
Series
RCL
RPW
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
Socketable
Coil Voltage
24VDC
230VAC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
0:00:00
16 A
Switching Voltage
250VAC - Max
440VAC - Max
Coil Current
16.7 mA
10.1 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
Plug In, Quick Connect - 0.250" (6.3mm)
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
-
-
Must Operate Voltage
16.8 VDC
184 VAC
Must Release Voltage
2.4 VDC
69 VAC
Operating Temperature
7 ms
15 ms
Contact Material
3 ms
10 ms
Relay Type
-40℃ ~ 70℃
-45℃ ~ 60℃
Operate Time
Silver Nickel (AgNi)
Silver Cadmium Oxide (AgCdO)