8693190000
8693190000
Active
Description:  RELAY GEN PURPOSE SPDT 12A 12V
Manufacturer:  Weidmuller
Datasheet:   8693190000 Datasheet
History Price: $5.954
In Stock: 400
8693190000 vs 8693240000
Manufacturer
Series
RCL
RCL
Packaging
Bulk
Bulk,Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
0:00:00
16 A
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
33.3 mA
33.3 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Flux Protection
Coil Insulation
-
-
Must Operate Voltage
8.4 VDC
8.4 VDC
Must Release Voltage
1.2 VDC
1.2 VDC
Operating Temperature
7 ms
7 ms
Contact Material
3 ms
3 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)