8693280000
8693280000
Active
Description:  RELAY GEN PURPOSE SPST 16A 24V
Manufacturer:  Weidmuller
Datasheet:   8693280000 Datasheet
History Price: $3.21
In Stock: 16000
8693280000 vs 8690180000
Manufacturer
Series
RCL
RCM
Packaging
Bulk,Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
24VDC
12VDC
Contact Form
SPST-NO (1 Form A)
4PDT (4 Form C)
Contact Rating (Current)
16 A
6:00:00
Switching Voltage
250VAC - Max
240VAC - Max
Coil Current
16.7 mA
62.5 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Test Button
Termination Style
PC Pin
Plug In, Quick Connect - 0.110" (2.8mm)
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
-
-
Must Operate Voltage
16.8 VDC
9 VDC
Must Release Voltage
2.4 VDC
1.2 VDC
Operating Temperature
7 ms
15 ms
Contact Material
3 ms
10 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)