8866920000
8866920000
Active
Description:  RELAY GEN PURPOSE SPST 16A 24V
Manufacturer:  Weidmuller
Datasheet:   8866920000 Datasheet
History Price: $14.726
In Stock: 40800
8866920000 vs 8869860000
Manufacturer
Series
RCL
RCI
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
230VAC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
240VAC - Max
250VAC - Max
Coil Current
16.7 mA
3.2 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
16.8 VDC
172.5 VAC
Must Release Voltage
2.4 VDC
34.5 VAC
Operating Temperature
10 ms
8 ms
Contact Material
4 ms
6 ms
Relay Type
-25℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Tin Oxide (AgSnO), Tungsten (W)
Silver Nickel (AgNi)